300pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
MKP 300pF 2,5% 630Vdc axial / REELPACK, AXIAL
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 2870-MKP1839130633RTR-ND | 19T0508 |
| Product Name | Film Capacitors | Mkp 300Pf 2,5% 630Vdc Axial / Reelpack, Axial Vishay |
| Technology | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polypropylene | |
| Capacitance Tolerance | 2 (+/- %) |