160pF Film Capacitor 250V 630V Polypropylene (PP), Metallized Axial
CAP FILM 160PF 2% 630VDC AXIAL
MKP 160pF 2% 630Vdc axial / LOOSE, AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1839116632-ND | MKP1839116632 | 19T0409 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkp 160Pf 2% 630Vdc Axial / Loose, Axial Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Tolerance | 2 (+/- %) |