0.068µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
CAP FILM 0.068UF 10% 160VDC RAD
CAP FILM 0.068UF 10% 160VDC RAD
68 nF 10% 100Vdc 5 mm / LOOSE IN BOX
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1837368015-ND | MKP1837368015 | MKP1837368015 | 19T0162 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | 68 Nf 10% 100Vdc 5 Mm / Loose In Box Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |