0.068µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
68 nF 1% 100Vdc 5 mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.068UF 1% 160VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1837368011W-ND | 19T0155 | MKP1837368011W |
| Product Name | Film Capacitors | 68 Nf 1% 100Vdc 5 Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |