0.047µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
CAP FILM 0.047UF 5% 160VDC RAD
MKP 47nF 5% 160Vdc Pitch 5mm / LOOSE IN BOX
CAP FILM 0.047UF 5% 160VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1837347164-ND | MKP1837347164 | 19T0141 | MKP1837347164 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkp 47Nf 5% 160Vdc Pitch 5Mm / Loose In Box Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |