Vishay Precision Group Film Capacitors MKP1837347161G

Description
0.047µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1837347161G-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
2870-MKP1837347161G-ND
Film Capacitors 2870-MKP1837347161G-ND
0.047µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - MKP1837347161G - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1837347161G
Film Capacitors MKP1837347161G
CAP FILM 0.047UF 1% 160VDC RAD

CAP FILM 0.047UF 1% 160VDC RAD

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film 0.047Uf, 160V, 1%, Radial; Dielectric Type Vishay - 26M1607 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film 0.047Uf, 160V, 1%, Radial; Dielectric Type Vishay
26M1607
Capacitor Polypropylene Pp Film 0.047Uf, 160V, 1%, Radial; Dielectric Type Vishay 26M1607
CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 160V, 1%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 1%; Voltage(AC):100V; Voltage(DC):160V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM 0.047UF, 160V, 1%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 1%; Voltage(AC):100V; Voltage(DC):160V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - MKP1837347161G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1837347161G
Capacitors - Film Capacitors MKP1837347161G
CAP FILM 0.047UF 1% 160VDC RAD

CAP FILM 0.047UF 1% 160VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2870-MKP1837347161G-ND MKP1837347161G 26M1607 MKP1837347161G
Product Name Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film 0.047Uf, 160V, 1%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B473K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Paper Film Capacitors - 104M06QC150 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details