The MKP1837347161 is a metallized polypropylene film capacitor designed for radial mounting. It features a capacitance range of 0.01 OºF to 0.1 OºF with various tolerances available, including ±1%, ±2.5%, ±5%, and ±10%. The capacitor operates within a temperature range of -55 °C to +100 °C and has a rated DC voltage of 160 VDC, with permissible AC voltages up to 100 VAC at 60 Hz. This component is suitable for applications such as oscillator, timing, and LC/RC filter circuits, as well as high-frequency coupling and decoupling. The dielectric material is polypropylene film, and the electrodes are made of vacuum deposited aluminum. The capacitor is housed in a flame-retardant plastic case and is epoxy resin sealed for enhanced durability. The insulation resistance is rated at a minimum of 100,000 MΩ when measured at 100 VDC after one minute. The operational life exceeds 300,000 hours with a failure rate of less than 5 FIT at 40 °C and 0.5 x U_R. The capacitor also exhibits low dielectric absorption and a maximum pulse rise time of 390 V/Oºs. Engineers considering this product should note its reliability and suitability for high-frequency applications, making it a viable option for various electronic projects.
0.047µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
MKP 47nF 1% 160Vdc Pitch 5mm / LOOSE IN BOX
CAP FILM 0.047UF 1% 160VDC RAD
CAP FILM 0.047UF 1% 160VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1837347161-ND | 19T0133 | MKP1837347161 | MKP1837347161 |
| Product Name | Film Capacitors | Mkp 47Nf 1% 160Vdc Pitch 5Mm / Loose In Box Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |