Radial polyprop cap,47nF 100V 5mm
MKP1837 radial polyprop cap,0.047uF 100V
Radial polyprop cap,47nF 100V 5mm
0.047µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
CAP FILM 0.047UF 1% 160VDC RAD
CAP FILM 0.047UF 1% 160VDC RAD
CAPACITOR, FILM, PP, 0.047UF, 160V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF;
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1666465 | 1666465P | 2870-MKP1837347011-ND | MKP1837347011 | MKP1837347011 | 78Y8361 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor, Film, Pp, 0.047Uf, 160V; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | Automotive | Automotive | High Frequency | High Frequency; High Frequency, Switching | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP |