The MKP1837333014W is a metallized polypropylene film capacitor designed for radial mounting. It is suitable for applications such as oscillator, timing, and LC/RC filter circuits, as well as high-frequency coupling and decoupling. The capacitor has a capacitance range of 0.01 OºF to 0.1 OºF with various tolerances available, including ±1%, ±2.5%, ±5%, and ±10%. This component operates within a temperature range of -55 °C to +100 °C and has a rated DC voltage of 160 VDC, with permissible AC voltages up to 100 VAC. The insulation resistance is a minimum of 100,000 MΩ when measured at 100 VDC after one minute. The capacitor features a flame-retardant plastic case and is epoxy resin sealed for enhanced durability. With a reliability rating indicating an operational life exceeding 300,000 hours and a failure rate of less than 5 FIT at 40 °C and 0.5 x U_R, this capacitor is designed for long-term performance. The maximum pulse rise time is rated at 390 V/Oºs, making it suitable for applications requiring rapid voltage changes. Engineers considering this product should evaluate its specifications against their project requirements, particularly in terms of capacitance, voltage ratings, and environmental conditions.
0.033µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
CAP FILM 0.033UF 5% 160VDC RAD
33 nF 5% 100Vdc 5 mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.033UF 5% 160VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1837333014W-ND | MKP1837333014W | 19T0116 | MKP1837333014W |
| Product Name | Film Capacitors | Film Capacitors | 33 Nf 5% 100Vdc 5 Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; High Frequency, Switching | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |