Cap Film 0.015uF 160V PP 1%( 7.5 X 5.5 X 7mm) Radial 5mm 100°C Ammo Product overview: MKP1837315161G from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF, 160V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, 160V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1837315161G can be used for catalog matching and distributor lookup.
0.015µF Film Capacitor 100V 160V Polypropylene (PP), Metallized Radial
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
FILM CAPACITOR, 0.015UF, 160V, RADIAL 1%; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF;
CAP FILM 0.015UF 1% 160VDC RAD
CAP FILM 0.015UF 1% 160VDC RAD
CAP FILM 0.015UF 1% 160VDC RAD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKP1837315161G | 2870-MKP1837315161G-ND | 26M1604 | MKP1837315161G | MKP1837315161G | MKP1837315161G | |
| Product Name | 0.015uF 160V Capacitor | Film Capacitors | Connectors,Interconnects | Film Capacitor, 0.015Uf, 160V, Radial 1%; Dielectric Type Vishay | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor; Through Hole | ||
| RoHS Compliant | Yes | Yes | |||||
| Capacitance Range | 0.0150 microF | 0.0150 microF | 0.2200 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF | 0.0150 microF |
| WVAC | 100 to ? volts | 100 volts | 42 volts | 100 volts | 100 volts | 100 volts | |
| Lead Style | Axial; Straight | Radial | Radial |