Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MIC5000BFLMGNHT5

Description
50 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Bonding Mountable, Moisture Resistant, RF, High Frequency Thin Film
Request a Quote Datasheet
Description
50 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Bonding Mountable, Moisture Resistant, RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 909-MIC5000BFLMGNHT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
909-MIC5000BFLMGNHT5TR-ND
Chip Resistor - Surface Mount 909-MIC5000BFLMGNHT5TR-ND
50 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Bonding Mountable, Moisture Resistant, RF, High Frequency Thin Film

50 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Bonding Mountable, Moisture Resistant, RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 909-MIC5000BFLMGNHT5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
909-MIC5000BFLMGNHT5CT-ND
Chip Resistor - Surface Mount 909-MIC5000BFLMGNHT5CT-ND
50 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Bonding Mountable, Moisture Resistant, RF, High Frequency Thin Film

50 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Bonding Mountable, Moisture Resistant, RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 909-MIC5000BFLMGNHT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
909-MIC5000BFLMGNHT5DKR-ND
Chip Resistor - Surface Mount 909-MIC5000BFLMGNHT5DKR-ND
MICROWAVE RESISTOR, 0402, 50 OHM

MICROWAVE RESISTOR, 0402, 50 OHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 909-MIC5000BFLMGNHT5TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers