Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MIC1000AFLMGNHT5

Description
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Bonding Mountable, Moisture Resistant, RF, High Frequency Thin Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Bonding Mountable, Moisture Resistant, RF, High Frequency Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 909-MIC1000AFLMGNHT5TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
909-MIC1000AFLMGNHT5TR-ND
Chip Resistor - Surface Mount 909-MIC1000AFLMGNHT5TR-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Bonding Mountable, Moisture Resistant, RF, High Frequency Thin Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Bonding Mountable, Moisture Resistant, RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 909-MIC1000AFLMGNHT5CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
909-MIC1000AFLMGNHT5CT-ND
Chip Resistor - Surface Mount 909-MIC1000AFLMGNHT5CT-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Bonding Mountable, Moisture Resistant, RF, High Frequency Thin Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Bonding Mountable, Moisture Resistant, RF, High Frequency Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 909-MIC1000AFLMGNHT5DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
909-MIC1000AFLMGNHT5DKR-ND
Chip Resistor - Surface Mount 909-MIC1000AFLMGNHT5DKR-ND
MICROWAVE RESISTOR, 0402, 100 OH

MICROWAVE RESISTOR, 0402, 100 OH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 909-MIC1000AFLMGNHT5TR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use; High Frequency
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details