Vishay Intertechnology, Inc. SMD 63V 4.0A Circuit Protection Fuse MFU1206FF04000P100

Description
Surface Mount Fuses 63V 4.0A Fast Act Very Quick Product overview: MFU1206FF04000P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 4.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 63V, 4.0A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU1206FF04000P1 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Surface Mount Fuses 63V 4.0A Fast Act Very Quick Product overview: MFU1206FF04000P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 4.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 63V, 4.0A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU1206FF04000P1 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 63V 4.0A Circuit Protection Fuse
139-MFU1206FF04000P100
SMD 63V 4.0A Circuit Protection Fuse 139-MFU1206FF04000P100
Surface Mount Fuses 63V 4.0A Fast Act Very Quick Product overview: MFU1206FF04000P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 4.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 63V, 4.0A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU1206FF04000P1 00 can be used for catalog matching and distributor lookup.

Surface Mount Fuses 63V 4.0A Fast Act Very Quick Product overview: MFU1206FF04000P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 4.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 63V, 4.0A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU1206FF04000P100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses - 1361419-MFU1206FF04000P100 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
1361419-MFU1206FF04000P100
Circuit Protection - Fuses 1361419-MFU1206FF04000P100
Win Source Part Number: 1361419-MFU1206FF040 00P100 Category: Circuit Protection - Fuses Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Beyschlag/Draloric/B C Components Series: MFU Package: Tape & Reel Product Status: Active Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount HTSUS: 8536.10.0040 Size / Dimension: 0.126" L x 0.063" W x 0.022" H (3.20mm x 1.60mm x 0.55mm) ECCN: EAR99 Current Rating (Amps): 4 A Voltage Rating - DC: 63 V Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I²t: 0.0404 Approval Agency: UL DC Cold Resistance: 0.028 Ohms

Win Source Part Number: 1361419-MFU1206FF04000P100
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: MFU
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.126" L x 0.063" W x 0.022" H (3.20mm x 1.60mm x 0.55mm)
ECCN: EAR99
Current Rating (Amps): 4 A
Voltage Rating - DC: 63 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 0.0404
Approval Agency: UL
DC Cold Resistance: 0.028 Ohms

Buy Now Datasheet
Fuses - MFU12064.00TR-ND - DigiKey
Thief River Falls, MN, United States
4A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

4A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - MFU12064.00CT-ND - DigiKey
Thief River Falls, MN, United States
4A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

4A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - MFU12064.00DKR-ND - DigiKey
Thief River Falls, MN, United States
4A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

4A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuse, Smd, 4A, 1206, Fast Acting, Full Reel; Fuse Current Vishay - 89K7195 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 4A, 1206, Fast Acting, Full Reel; Fuse Current Vishay
89K7195
Fuse, Smd, 4A, 1206, Fast Acting, Full Reel; Fuse Current Vishay 89K7195
FUSE, SMD, 4A, 1206, FAST ACTING, FULL REEL; Fuse Current:4A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:MFU Series; External Depth:3.2mm RoHS Compliant: Yes

FUSE, SMD, 4A, 1206, FAST ACTING, FULL REEL; Fuse Current:4A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:MFU Series; External Depth:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 1206 Smd, 4A; Fuse Current Vishay - 64T3650 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1206 Smd, 4A; Fuse Current Vishay
64T3650
Fuse, 1206 Smd, 4A; Fuse Current Vishay 64T3650
FUSE, 1206 SMD, 4A; Fuse Current:4A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes

FUSE, 1206 SMD, 4A; Fuse Current:4A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses MFU1206FF04000P100
FUSE BOARD MOUNT 4A 63VDC 1206

FUSE BOARD MOUNT 4A 63VDC 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number 139-MFU1206FF04000P100 1361419-MFU1206FF04000P100 MFU12064.00TR-ND 89K7195 64T3650 MFU1206FF04000P100
Product Name SMD 63V 4.0A Circuit Protection Fuse Circuit Protection - Fuses Fuses Fuse, Smd, 4A, 1206, Fast Acting, Full Reel; Fuse Current Vishay Fuse, 1206 Smd, 4A; Fuse Current Vishay Circuit Protection - Fuses
Approvals / Standards RoHS UL RoHS RoHS
Rated Current 4 amps 4 amps 4 amps 4 amps 4 amps
Mounting Surface Mount Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers