3A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
3A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Win Source Part Number: 1361415-MFU1206FF030
Category: Circuit Protection - Fuses
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: MFU
Package: Tape & Reel
Product Status: Active
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount
HTSUS: 8536.10.0040
Size / Dimension: 0.126" L x 0.063" W x 0.022" H (3.20mm x 1.60mm x 0.55mm)
ECCN: EAR99
Current Rating (Amps): 3 A
Voltage Rating - DC: 63 V
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I²t: 0.0229
Approval Agency: UL
DC Cold Resistance: 0.044 Ohms
Surface Mount Fuses 63V 3.0A Fast Act Very Quick Product overview: MFU1206FF03000P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 63V, 3.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 63V, 3.0A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU1206FF03000P1
FUSE, 1206 SMD, 3A; Fuse Current:3A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes
FUSE BOARD MOUNT 3A 63VDC 1206
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | MFU12063.00CT-ND | 1361415-MFU1206FF03000P100 | 139-MFU1206FF03000P100 | 64T3647 | MFU1206FF03000P100 |
| Product Name | Fuses | Circuit Protection - Fuses | SMD 63V 3.0A Circuit Protection Fuse | Fuse, 1206 Smd, 3A; Fuse Current Vishay | Circuit Protection - Fuses |
| Fuse Type | PC Board | ||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | Solderable (Surface Mount Technology) | ||
| Approvals / Standards | UL | RoHS | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |