Vishay Intertechnology, Inc. Fuses MFU1206FF01600P100

Description
1.6A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.6A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - MFU12061.60DKR-ND - DigiKey
Thief River Falls, MN, United States
1.6A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.6A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - MFU12061.60CT-ND - DigiKey
Thief River Falls, MN, United States
1.6A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.6A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - MFU12061.60TR-ND - DigiKey
Thief River Falls, MN, United States
1.6A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.6A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - MFU1206FF01600P100 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
MFU1206FF01600P100
Circuit Protection - Fuses MFU1206FF01600P100
FUSE BOARD MOUNT 1.6A 63VDC 1206

FUSE BOARD MOUNT 1.6A 63VDC 1206

Supplier's Site
Fuse, Smd, 1.6A, 1206, Fast Acting; Fuse Current Vishay - 89K7188 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.6A, 1206, Fast Acting; Fuse Current Vishay
89K7188
Fuse, Smd, 1.6A, 1206, Fast Acting; Fuse Current Vishay 89K7188
FUSE, SMD, 1.6A, 1206, FAST ACTING; Fuse Current:1.6A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 1.6A, 1206, FAST ACTING; Fuse Current:1.6A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 1206 Smd, 1.6A; Fuse Current Vishay - 64T3643 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1206 Smd, 1.6A; Fuse Current Vishay
64T3643
Fuse, 1206 Smd, 1.6A; Fuse Current Vishay 64T3643
FUSE, 1206 SMD, 1.6A; Fuse Current:1.6A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, 1206 SMD, 1.6A; Fuse Current:1.6A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number MFU12061.60DKR-ND MFU1206FF01600P100 89K7188 64T3643
Product Name Fuses Circuit Protection - Fuses Fuse, Smd, 1.6A, 1206, Fast Acting; Fuse Current Vishay Fuse, 1206 Smd, 1.6A; Fuse Current Vishay
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards UL; IEC RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers