Vishay Intertechnology, Inc. Fuses MFU1206FF01500P100

Description
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - MFU12061.50DKR-ND - DigiKey
Thief River Falls, MN, United States
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - MFU12061.50CT-ND - DigiKey
Thief River Falls, MN, United States
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuses - MFU12061.50TR-ND - DigiKey
Thief River Falls, MN, United States
1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

1.5A AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)

Buy Now Datasheet
Fuse, Smd, 1.5A, 1206, Fast Acting; Fuse Current Vishay - 89K7187 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.5A, 1206, Fast Acting; Fuse Current Vishay
89K7187
Fuse, Smd, 1.5A, 1206, Fast Acting; Fuse Current Vishay 89K7187
FUSE, SMD, 1.5A, 1206, FAST ACTING; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 1.5A, 1206, FAST ACTING; Fuse Current:1.5A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:63VDC; Fuse Case Style:1206 (3216 Metric); Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 1206 Smd, 1.5A; Fuse Current Vishay - 64T3642 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 1206 Smd, 1.5A; Fuse Current Vishay
64T3642
Fuse, 1206 Smd, 1.5A; Fuse Current Vishay 64T3642
FUSE, 1206 SMD, 1.5A; Fuse Current:1.5A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, 1206 SMD, 1.5A; Fuse Current:1.5A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:63VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses MFU1206FF01500P100
FUSE BOARD MOUNT 1.5A 63VDC 1206

FUSE BOARD MOUNT 1.5A 63VDC 1206

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number MFU12061.50DKR-ND 89K7187 64T3642 MFU1206FF01500P100
Product Name Fuses Fuse, Smd, 1.5A, 1206, Fast Acting; Fuse Current Vishay Fuse, 1206 Smd, 1.5A; Fuse Current Vishay Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
International Fuse Time Lag 6.3A - 81412601 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Panel Mount
View Details
Fuses - 2019-CCF1N1.25TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers