Win Source Part Number: 1382887-MFU0805FF040
Category: Circuit Protection>Fuses
Series: MFU
Package: Tape & Reel (TR)
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.0403
Size / Dimension: 0.079" L x 0.049" W x 0.018" H (2.00mm x 1.25mm x 0.45mm)
DC Cold Resistance: 0.02 Ohms
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
Current Rating (Amps): 4 A
HTSUS: 8536.10.0040
Mfr: Vishay
Approval Agency: UL
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 5,000 pcs
4A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
Surface Mount Fuses 50V 4.0A Fast Act Product overview: MFU0805FF04000P500 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 4.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 50V, 4.0A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF04000P5
FUSE BOARD MOUNT 4A 32VDC 0805
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1382887-MFU0805FF04000P500 | MFU0805FF04000P500-ND | 139-MFU0805FF04000P500 | MFU0805FF04000P500 |
| Product Name | Circuit Protection - Fuses | Fuses | SMD 50V 4.0A Circuit Protection Fuse | Circuit Protection - Fuses |
| Mounting | Surface Mount | Solderable (Surface Mount Technology) | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 32 volts | 32 volts | ||
| Rated Current | 4 amps | 4 amps | 4 amps |