The Vishay MFU 0805 SMD fuse is designed for surface mount applications with a rated current of 4A and a maximum voltage rating of 32V DC. It features a fast-acting blow characteristic, making it suitable for protecting sensitive electronic components in various applications, including information technology, telecommunications, medical equipment, industrial electronics, automotive electronics, and audio/video devices. The fuse has a breaking capacity of 50A at 32V DC and operates effectively within a temperature range of -55°C to 125°C. It is compliant with RoHS standards and supports lead-free soldering. The dimensions of the fuse are 2.0 mm x 1.25 mm with a height of 0.45 mm, making it compact for integration into modern electronic designs.
FUSE, 0805 SMD, 4A; Fuse Current:4A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 64T3634 |
| Product Name | Fuse, 0805 Smd, 4A; Fuse Current Vishay |
| Mounting | Solderable (Surface Mount Technology) |