Vishay Intertechnology, Inc. Fuses MFU0805FF03150P100

Description
3.15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
Request a Quote Datasheet
Description
3.15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - MFU08053.15CT-ND - DigiKey
Thief River Falls, MN, United States
3.15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

3.15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Fuses - MFU08053.15TR-ND - DigiKey
Thief River Falls, MN, United States
3.15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

3.15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Fuses - MFU08053.15DKR-ND - DigiKey
Thief River Falls, MN, United States
3.15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

3.15A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Circuit Protection - Fuses MFU0805FF03150P100
FUSE BOARD MNT 3.15A 32VDC 0805

FUSE BOARD MNT 3.15A 32VDC 0805

Supplier's Site
Fuse, Smd, 3.15A, 0805, Fast Acting; Fuse Current Vishay - 89K7178 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 3.15A, 0805, Fast Acting; Fuse Current Vishay
89K7178
Fuse, Smd, 3.15A, 0805, Fast Acting; Fuse Current Vishay 89K7178
FUSE, SMD, 3.15A, 0805, FAST ACTING; Fuse Current:3.15A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

FUSE, SMD, 3.15A, 0805, FAST ACTING; Fuse Current:3.15A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 0805 Smd, 3.15A; Fuse Current Vishay - 64T3632 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 0805 Smd, 3.15A; Fuse Current Vishay
64T3632
Fuse, 0805 Smd, 3.15A; Fuse Current Vishay 64T3632
FUSE, 0805 SMD, 3.15A; Fuse Current:3.15A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, 0805 SMD, 3.15A; Fuse Current:3.15A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number MFU08053.15CT-ND MFU0805FF03150P100 89K7178 64T3632
Product Name Fuses Circuit Protection - Fuses Fuse, Smd, 3.15A, 0805, Fast Acting; Fuse Current Vishay Fuse, 0805 Smd, 3.15A; Fuse Current Vishay
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data