Surface Mount Fuses 32V 2.0A Fast Act Product overview: MFU0805FF02000P500 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 2.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 2.0A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF02000P5
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
FUSE BOARD MOUNT 2A 32VDC 0805
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 139-MFU0805FF02000P500 | 749-1743-1-ND | MFU0805FF02000P500 |
| Product Name | SMD 32V 2.0A Circuit Protection Fuse | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL | |
| Rated Current | 2 amps | 2 amps | |
| Fuse Type | PC Board | ||
| Mounting | Solderable (Surface Mount Technology) |