FUSE, SMD, 1A, 0805, FAST ACTING, FULL REEL; Fuse Current:1A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0805; Product Range:MFU Series; Breaking Capacity Current AC:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Fuses |
| Product Number | 29AC8287 |
| Product Name | Fuse, Smd, 1A, 0805, Fast Acting, Full Reel; Fuse Current Vishay |
| Approvals / Standards | RoHS |