Vishay Intertechnology, Inc. SMD 32V 0.75A Circuit Protection Fuse MFU0805FF00750P100

Description
Surface Mount Fuses 32V 0.75A Fast Act Very Quick Product overview: MFU0805FF00750P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 0.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 0.75A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF00750P1 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Surface Mount Fuses 32V 0.75A Fast Act Very Quick Product overview: MFU0805FF00750P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 0.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 0.75A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF00750P1 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 32V 0.75A Circuit Protection Fuse
139-MFU0805FF00750P100
SMD 32V 0.75A Circuit Protection Fuse 139-MFU0805FF00750P100
Surface Mount Fuses 32V 0.75A Fast Act Very Quick Product overview: MFU0805FF00750P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 0.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 0.75A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF00750P1 00 can be used for catalog matching and distributor lookup.

Surface Mount Fuses 32V 0.75A Fast Act Very Quick Product overview: MFU0805FF00750P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 0.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 0.75A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0805FF00750P100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - MFU0805.75DKR-ND - DigiKey
Thief River Falls, MN, United States
750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Fuses - MFU0805.75CT-ND - DigiKey
Thief River Falls, MN, United States
750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Fuses - MFU0805.75TR-ND - DigiKey
Thief River Falls, MN, United States
750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Circuit Protection - Fuses MFU0805FF00750P100
FUSE BOARD MNT 750MA 32VDC 0805

FUSE BOARD MNT 750MA 32VDC 0805

Supplier's Site
Fuse, 0805 Smd, 0.75A; Fuse Current Vishay - 64T3622 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 0805 Smd, 0.75A; Fuse Current Vishay
64T3622
Fuse, 0805 Smd, 0.75A; Fuse Current Vishay 64T3622
FUSE, 0805 SMD, 0.75A; Fuse Current:750mA; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, 0805 SMD, 0.75A; Fuse Current:750mA; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 139-MFU0805FF00750P100 MFU0805.75DKR-ND MFU0805FF00750P100 64T3622
Product Name SMD 32V 0.75A Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, 0805 Smd, 0.75A; Fuse Current Vishay
Approvals / Standards RoHS UL RoHS
Rated Current 0.7500 amps 0.7500 amps 0.7500 amps
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data