Vishay Intertechnology, Inc. Fuses MFU0805FF00630P100

Description
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
Request a Quote Datasheet
Description
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - MFU0805.63DKR-ND - DigiKey
Thief River Falls, MN, United States
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Fuses - MFU0805.63TR-ND - DigiKey
Thief River Falls, MN, United States
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Fuses - MFU0805.63CT-ND - DigiKey
Thief River Falls, MN, United States
630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

630mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0805 (2012 Metric)

Buy Now Datasheet
Fuse, Smd, 630Ma, 0805, Fast Acting, Full Reel; Fuse Current Vishay - 89K7167 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 630Ma, 0805, Fast Acting, Full Reel; Fuse Current Vishay
89K7167
Fuse, Smd, 630Ma, 0805, Fast Acting, Full Reel; Fuse Current Vishay 89K7167
FUSE, SMD, 630mA, 0805, FAST ACTING, FULL REEL; Fuse Current:630mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MFU Series; External Depth:2mm RoHS Compliant: Yes

FUSE, SMD, 630mA, 0805, FAST ACTING, FULL REEL; Fuse Current:630mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0805 (2012 Metric); Product Range:MFU Series; External Depth:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 0805 Smd, 0.63A; Fuse Current Vishay - 64T3621 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 0805 Smd, 0.63A; Fuse Current Vishay
64T3621
Fuse, 0805 Smd, 0.63A; Fuse Current Vishay 64T3621
FUSE, 0805 SMD, 0.63A; Fuse Current:630mA; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, 0805 SMD, 0.63A; Fuse Current:630mA; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses MFU0805FF00630P100
FUSE BOARD MNT 630MA 32VDC 0805

FUSE BOARD MNT 630MA 32VDC 0805

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number MFU0805.63DKR-ND 89K7167 64T3621 MFU0805FF00630P100
Product Name Fuses Fuse, Smd, 630Ma, 0805, Fast Acting, Full Reel; Fuse Current Vishay Fuse, 0805 Smd, 0.63A; Fuse Current Vishay Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards UL RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data