Vishay Intertechnology, Inc. SMD 32V 2.0A Circuit Protection Fuse MFU0603FF02000P100

Description
Surface Mount Fuses 32V 2.0A Fast Act Product overview: MFU0603FF02000P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 2.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 2.0A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0603FF02000P1 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Surface Mount Fuses 32V 2.0A Fast Act Product overview: MFU0603FF02000P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 2.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 2.0A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0603FF02000P1 00 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 32V 2.0A Circuit Protection Fuse
139-MFU0603FF02000P100
SMD 32V 2.0A Circuit Protection Fuse 139-MFU0603FF02000P100
Surface Mount Fuses 32V 2.0A Fast Act Product overview: MFU0603FF02000P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 2.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 2.0A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0603FF02000P1 00 can be used for catalog matching and distributor lookup.

Surface Mount Fuses 32V 2.0A Fast Act Product overview: MFU0603FF02000P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 2.0A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 2.0A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0603FF02000P100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - MFU06032.00TR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - MFU06032.00CT-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - MFU06032.00DKR-ND - DigiKey
Thief River Falls, MN, United States
2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

2A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses - 966161-MFU0603FF02000P100 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
966161-MFU0603FF02000P100
Circuit Protection - Fuses 966161-MFU0603FF02000P100
Win Source Part Number: 966161-MFU0603FF0200 0P100 Category: Circuit Protection>Fuses Series: MFU Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.0101 DC Cold Resistance: 0.057 Ohms Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.061" L x 0.033" W x 0.018" H (1.55mm x 0.85mm x 0.45mm) Alternative Parts (Cross-Reference): 3412.0120.22; 3414.0120.26; 030102.5H; 3412.0119.22; 0287002.PXCN; 0297002.WXNVMFU0603F F02000P100.; MFU0603FF02000P100.. ; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2 A HTSUS: 8536.10.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MFU06032.00CT,MFU060 32.00TR,MFU06032.00D KR Approval Agency: IEC, UL

Win Source Part Number: 966161-MFU0603FF02000P100
Category: Circuit Protection>Fuses
Series: MFU
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.0101
DC Cold Resistance: 0.057 Ohms
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.061" L x 0.033" W x 0.018" H (1.55mm x 0.85mm x 0.45mm)
Alternative Parts (Cross-Reference): 3412.0120.22; 3414.0120.26; 030102.5H; 3412.0119.22; 0287002.PXCN; 0297002.WXNVMFU0603FF02000P100.; MFU0603FF02000P100..;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2 A
HTSUS: 8536.10.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MFU06032.00CT,MFU06032.00TR,MFU06032.00DKR
Approval Agency: IEC, UL

Buy Now Datasheet
Fuse, 0603 Smd, 2A; Fuse Current Vishay - 64T3613 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 0603 Smd, 2A; Fuse Current Vishay
64T3613
Fuse, 0603 Smd, 2A; Fuse Current Vishay 64T3613
FUSE, 0603 SMD, 2A; Fuse Current:2A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes

FUSE, 0603 SMD, 2A; Fuse Current:2A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50A; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses MFU0603FF02000P100
FUSE BOARD MOUNT 2A 32VDC 0603

FUSE BOARD MOUNT 2A 32VDC 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 139-MFU0603FF02000P100 MFU06032.00TR-ND 966161-MFU0603FF02000P100 64T3613 MFU0603FF02000P100
Product Name SMD 32V 2.0A Circuit Protection Fuse Fuses Circuit Protection - Fuses Fuse, 0603 Smd, 2A; Fuse Current Vishay Circuit Protection - Fuses
Approvals / Standards RoHS UL; IEC RoHS
Rated Current 2 amps 2 amps 2 amps 2 amps
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT) Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details