Vishay Intertechnology, Inc. Fuses MFU0603FF01600P100

Description
1.6A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
1.6A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - MFU06031.60DKR-ND - DigiKey
Thief River Falls, MN, United States
1.6A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1.6A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - MFU06031.60CT-ND - DigiKey
Thief River Falls, MN, United States
1.6A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1.6A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - MFU06031.60TR-ND - DigiKey
Thief River Falls, MN, United States
1.6A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

1.6A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Circuit Protection - Fuses MFU0603FF01600P100
FUSE BOARD MOUNT 1.6A 32VDC 0603

FUSE BOARD MOUNT 1.6A 32VDC 0603

Supplier's Site
Fuse, Smd, 1.6A, 0603, Fast Acting, Full Reel; Fuse Current Vishay - 89K7158 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 1.6A, 0603, Fast Acting, Full Reel; Fuse Current Vishay
89K7158
Fuse, Smd, 1.6A, 0603, Fast Acting, Full Reel; Fuse Current Vishay 89K7158
FUSE, SMD, 1.6A, 0603, FAST ACTING, FULL REEL; Fuse Current:1.6A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:MFU Series; External Depth:1.55mm RoHS Compliant: Yes

FUSE, SMD, 1.6A, 0603, FAST ACTING, FULL REEL; Fuse Current:1.6A; Blow Characteristic:Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:MFU Series; External Depth:1.55mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse, 0603 Smd, 1.6A; Fuse Current Vishay - 64T3611 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 0603 Smd, 1.6A; Fuse Current Vishay
64T3611
Fuse, 0603 Smd, 1.6A; Fuse Current Vishay 64T3611
FUSE, 0603 SMD, 1.6A; Fuse Current:1.6A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

FUSE, 0603 SMD, 1.6A; Fuse Current:1.6A; Product Range:MFU Series; Voltage Rating VAC:-; Voltage Rating V DC:32VDC; Blow Characteristic:Fast Acting; Fuse Case Style:SMD; Breaking Capacity Current AC:-; Breaking Capacity Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number MFU06031.60DKR-ND MFU0603FF01600P100 89K7158 64T3611
Product Name Fuses Circuit Protection - Fuses Fuse, Smd, 1.6A, 0603, Fast Acting, Full Reel; Fuse Current Vishay Fuse, 0603 Smd, 1.6A; Fuse Current Vishay
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Solderable (Surface Mount Technology)
Approvals / Standards UL; IEC RoHS RoHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting DIN Rail
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N2.5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers