Surface Mount Fuses 1.5A 32volts Very quick acting Product overview: MFU0603FF01500P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0603FF01500P1
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Part Status: Obsolete
Mounting Type: Fixed
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 125 V
Response Time: 110ns
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
DC Cold Resistance: 7.92 Ohm
1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
1.5A AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE BOARD MOUNT 1.5A 32VDC 0603
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-MFU0603FF01500P100 | MFU06031.50CT-ND | MFU0603FF01500P100 | |
| Product Name | SMD 1.5A Circuit Protection Fuse | Fuses - MFU0603FF01500P100 | Fuses | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL | ||
| Rated Current | 1.5 amps | 1.5 amps | ||
| Mounting | Fixed | Solderable (Surface Mount Technology) | ||
| Rated Voltage | 125 volts | 32 volts |