Vishay Precision Group Fuse Current Vishay MFU0603FF01000P500.

Description
Fuse Current:50A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:MFU Series; Breaking Capacity Current AC:-; Breaking Capacity Current DC:1A RoHS Compliant: Yes
Description
Fuse Current:50A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:MFU Series; Breaking Capacity Current AC:-; Breaking Capacity Current DC:1A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse Current Vishay - 61AC0505 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Current Vishay
61AC0505
Fuse Current Vishay 61AC0505
Fuse Current:50A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:MFU Series; Breaking Capacity Current AC:-; Breaking Capacity Current DC:1A RoHS Compliant: Yes

Fuse Current:50A; Blow Characteristic:Very Fast Acting; Voltage Rating VAC:-; Voltage Rating VDC:32VDC; Fuse Case Style:0603 (1608 Metric); Product Range:MFU Series; Breaking Capacity Current AC:-; Breaking Capacity Current DC:1A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 61AC0505
Product Name Fuse Current Vishay
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.4TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 600 volts
Rated Current 32 amps
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers