Vishay Intertechnology, Inc. Fuses MFU0603FF00750P1AT

Description
750mA AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet
Description
750mA AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 749-MFU0603FF00750P1ATDKR-ND - DigiKey
Thief River Falls, MN, United States
750mA AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

750mA AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - 749-MFU0603FF00750P1ATTR-ND - DigiKey
Thief River Falls, MN, United States
750mA AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

750mA AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - 749-MFU0603FF00750P1ATCT-ND - DigiKey
Thief River Falls, MN, United States
750mA AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

750mA AC 50V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Smd Fuse, Very Fast, 0.75A, 32Vdc Rohs Compliant Vishay - 31AK5868 - Newark, An Avnet Company
Chicago, IL, United States
Smd Fuse, Very Fast, 0.75A, 32Vdc Rohs Compliant Vishay
31AK5868
Smd Fuse, Very Fast, 0.75A, 32Vdc Rohs Compliant Vishay 31AK5868
SMD FUSE, VERY FAST, 0.75A, 32VDC ROHS COMPLIANT: YES

SMD FUSE, VERY FAST, 0.75A, 32VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 749-MFU0603FF00750P1ATDKR-ND 31AK5868
Product Name Fuses Smd Fuse, Very Fast, 0.75A, 32Vdc Rohs Compliant Vishay
Fuse Type PC Board
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers