Surface Mount Fuses 0.75A 32volts Very quick acting Product overview: MFU0603FF00750P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.75A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.75A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0603FF00750P1
750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
750mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
FUSE, SMD, 750mA, 0603, FAST ACTING; Fuse Current:750mA; Blow Characteristic:Very Fast Acting; Voltage Rating VDC:32VDC; Fuse Case Style:0603; Product Range:MFU Series; Breaking Capacity Current AC:-; Breaking Capacity Current DC:50ARoHS Compliant: Yes
FUSE BOARD MNT 750MA 32VDC 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 139-MFU0603FF00750P100 | MFU0603.75CT-ND | 89K7153 | MFU0603FF00750P100 |
| Product Name | SMD 0.75A Circuit Protection Fuse | Fuses | Fuse, Smd, 750Ma, 0603, Fast Acting; Fuse Current Vishay | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | UL | ||
| Rated Current | 0.7500 amps | 0.7500 amps | 0.7500 amps | |
| Fuse Type | PC Board | |||
| Mounting | Solderable (Surface Mount Technology) |