Vishay Intertechnology, Inc. Circuit Protection - Fuses MFU0603FF00500P100

Description
Win Source Part Number: 957693-MFU0603FF0050 0P100 Category: Circuit Protection>Fuses Series: MFU Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.0009 DC Cold Resistance: 0.55 Ohms Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.061" L x 0.033" W x 0.018" H (1.55mm x 0.85mm x 0.45mm) Alternative Parts (Cross-Reference): 3414.0112.22; 3412.0113.11; 3414.0113.26; 3414.0112.26MFU0603F F00500P100.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA HTSUS: 8536.10.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MFU0603.50DKR,MFU060 3.50TR,MFU0603.50CT Approval Agency: IEC, UL
Request a Quote Datasheet
Description
Win Source Part Number: 957693-MFU0603FF0050 0P100 Category: Circuit Protection>Fuses Series: MFU Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.0009 DC Cold Resistance: 0.55 Ohms Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.061" L x 0.033" W x 0.018" H (1.55mm x 0.85mm x 0.45mm) Alternative Parts (Cross-Reference): 3414.0112.22; 3412.0113.11; 3414.0113.26; 3414.0112.26MFU0603F F00500P100.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA HTSUS: 8536.10.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MFU0603.50DKR,MFU060 3.50TR,MFU0603.50CT Approval Agency: IEC, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 957693-MFU0603FF00500P100 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Fuses
957693-MFU0603FF00500P100
Circuit Protection - Fuses 957693-MFU0603FF00500P100
Win Source Part Number: 957693-MFU0603FF0050 0P100 Category: Circuit Protection>Fuses Series: MFU Package: Tape & Reel Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - DC: 32 V Response Time: Fast Blow Breaking Capacity @ Rated Voltage: 50A Melting I2t: 0.0009 DC Cold Resistance: 0.55 Ohms Standard Package: 1,000 Mounting: SMD (SMT) Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.061" L x 0.033" W x 0.018" H (1.55mm x 0.85mm x 0.45mm) Alternative Parts (Cross-Reference): 3414.0112.22; 3412.0113.11; 3414.0113.26; 3414.0112.26MFU0603F F00500P100.; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA HTSUS: 8536.10.0040 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: MFU0603.50DKR,MFU060 3.50TR,MFU0603.50CT Approval Agency: IEC, UL

Win Source Part Number: 957693-MFU0603FF00500P100
Category: Circuit Protection>Fuses
Series: MFU
Package: Tape & Reel
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - DC: 32 V
Response Time: Fast Blow
Breaking Capacity @ Rated Voltage: 50A
Melting I2t: 0.0009
DC Cold Resistance: 0.55 Ohms
Standard Package: 1,000
Mounting: SMD (SMT)
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.061" L x 0.033" W x 0.018" H (1.55mm x 0.85mm x 0.45mm)
Alternative Parts (Cross-Reference): 3414.0112.22; 3412.0113.11; 3414.0113.26; 3414.0112.26MFU0603FF00500P100.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
HTSUS: 8536.10.0040
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: MFU0603.50DKR,MFU0603.50TR,MFU0603.50CT
Approval Agency: IEC, UL

Buy Now Datasheet
Fuses - MFU0603.50DKR-ND - DigiKey
Thief River Falls, MN, United States
500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - MFU0603.50CT-ND - DigiKey
Thief River Falls, MN, United States
500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Fuses - MFU0603.50TR-ND - DigiKey
Thief River Falls, MN, United States
500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

500mA AC 32V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 32V 0.5A Circuit Protection Fuse
139-MFU0603FF00500P100
SMD 32V 0.5A Circuit Protection Fuse 139-MFU0603FF00500P100
Surface Mount Fuses 32V 0.5A Fast Act Very Quick Product overview: MFU0603FF00500P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 0.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 0.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0603FF00500P1 00 can be used for catalog matching and distributor lookup.

Surface Mount Fuses 32V 0.5A Fast Act Very Quick Product overview: MFU0603FF00500P100 from Vishay / Beyschlag / Draloric is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 32V, 0.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 32V, 0.5A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-MFU0603FF00500P100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses MFU0603FF00500P100
FUSE BOARD MNT 500MA 32VDC 0603

FUSE BOARD MNT 500MA 32VDC 0603

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 957693-MFU0603FF00500P100 MFU0603.50DKR-ND 139-MFU0603FF00500P100 MFU0603FF00500P100
Product Name Circuit Protection - Fuses Fuses SMD 32V 0.5A Circuit Protection Fuse Circuit Protection - Fuses
Mounting SMD (SMT) Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 32 volts 32 volts
Rated Current 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
Fuses - 002313506 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers