Vishay Intertechnology, Inc. RES NET 560 OHM 16P 8RES DIP MDP1603560RGE04

Description
RES NET 560ohm 16P 8RES DIP
Request a Quote Datasheet
Description
RES NET 560ohm 16P 8RES DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES NET 560 OHM 16P 8RES DIP - MDP1603560RGE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 560 OHM 16P 8RES DIP
MDP1603560RGE04
RES NET 560 OHM 16P 8RES DIP MDP1603560RGE04
RES NET 560ohm 16P 8RES DIP

RES NET 560ohm 16P 8RES DIP

Supplier's Site
Resistor Networks, Arrays - MDP560F-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP560F-ND
Resistor Networks, Arrays MDP560F-ND
"560 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"560 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP1603560RGE04 MDP560F-ND
Product Name RES NET 560 OHM 16P 8RES DIP Resistor Networks, Arrays
Resistance Range 560 ohms 560 ohms
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details