Vishay Intertechnology, Inc. Arrays",RES ARRAY 470K OHM 8 RES 16DIP MDP1603470KGE04

Description
Arrays",RES ARRAY 470Kohm 8 RES 16DIP
Request a Quote Datasheet
Description
Arrays",RES ARRAY 470Kohm 8 RES 16DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 470K OHM 8 RES 16DIP
MDP1603470KGE04
Arrays",RES ARRAY 470K OHM 8 RES 16DIP MDP1603470KGE04
Arrays",RES ARRAY 470Kohm 8 RES 16DIP

Arrays",RES ARRAY 470Kohm 8 RES 16DIP

Supplier's Site
Resistor Networks, Arrays - MDP470KF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP470KF-ND
Resistor Networks, Arrays MDP470KF-ND
"470k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"470k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP1603470KGE04 MDP470KF-ND
Product Name Arrays",RES ARRAY 470K OHM 8 RES 16DIP Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 470000 ohms 470000 ohms
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details