Vishay Precision Group Resistance Vishay MDP160310K0GE04.

Description
Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:-; Power Rating per Resistor:250mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet
Description
Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:-; Power Rating per Resistor:250mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistance Vishay - 15AC3542 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Vishay
15AC3542
Resistance Vishay 15AC3542
Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:-; Power Rating per Resistor:250mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:-; Power Rating per Resistor:250mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 15AC3542
Product Name Resistance Vishay
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 10000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details