Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078433-MDP1603-470G
Termination: Pin
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Resistance: 47 Ω
Power Rating: 1.92 W
Number of Resistors: 8
Number of Pins: 16
Terminal Pitch: 2.54 mm
Categories: OEM Parts(M-N)
Case / Package: Molded
Alternative Parts (Cross-Reference): MDP1603-470GMDP16-03
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1078433-MDP1603-470G |
| Product Name | OEM Parts - OEM Parts (M - N) - MDP1603-470G |