Manufacturer: Keystone Electronics
Win Source Part Number: 858415-8529
Features: Knurled, Straight Knob 0.250" (6.35mm) Shaft with Line on Top and Side Plastic Black
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 3926.90.2500
Other Part Number: 36-8529, 8529K, 8529K-ND, KEY1191, KEY1191-ND
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 858415-8529 |
| Product Name | Unclassified - 8529 |