Vishay Intertechnology, Inc. Resistor Networks, Arrays - MDP1603-103G MDP1603-103G

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989571-MDP1603-103G Length: 21.6 mm Number of Circuits: 8 Mounting: SMD (SMT) Thickness: 3.05 mm Resistance: 10 kΩ Power Rating: 250 mW Number of Pins: 16 Width: 6.35 mm Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): MDP1603-103GMDP-16-0 3-103G; MDP16-03-103G; MDP1603103G; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989571-MDP1603-103G Length: 21.6 mm Number of Circuits: 8 Mounting: SMD (SMT) Thickness: 3.05 mm Resistance: 10 kΩ Power Rating: 250 mW Number of Pins: 16 Width: 6.35 mm Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): MDP1603-103GMDP-16-0 3-103G; MDP16-03-103G; MDP1603103G; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MDP1603-103G - 989571-MDP1603-103G - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - MDP1603-103G
989571-MDP1603-103G
Resistor Networks, Arrays - MDP1603-103G 989571-MDP1603-103G
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989571-MDP1603-103G Length: 21.6 mm Number of Circuits: 8 Mounting: SMD (SMT) Thickness: 3.05 mm Resistance: 10 kΩ Power Rating: 250 mW Number of Pins: 16 Width: 6.35 mm Categories: Resistor Networks,Arrays Case / Package: DIP Alternative Parts (Cross-Reference): MDP1603-103GMDP-16-0 3-103G; MDP16-03-103G; MDP1603103G; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989571-MDP1603-103G
Length: 21.6 mm
Number of Circuits: 8
Mounting: SMD (SMT)
Thickness: 3.05 mm
Resistance: 10 kΩ
Power Rating: 250 mW
Number of Pins: 16
Width: 6.35 mm
Categories: Resistor Networks,Arrays
Case / Package: DIP
Alternative Parts (Cross-Reference): MDP1603-103GMDP-16-03-103G; MDP16-03-103G; MDP1603103G;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Non-Compliant

Buy Now
Isolated 0.250W DIP Resistor - 50-MDP1603-103G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 0.250W DIP Resistor
50-MDP1603-103G
Isolated 0.250W DIP Resistor 50-MDP1603-103G
Resistor, Ntwrk; 10 K Ohms; Isolated; Epoxy; Mld DIP; 0.250W; +/-2%; 16Pin; +/-100ppm/de Product overview: MDP1603-103G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 0.250W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 0.250W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1603-103G can be used for catalog matching and distributor lookup.

Resistor, Ntwrk; 10 K Ohms; Isolated; Epoxy; Mld DIP; 0.250W; +/-2%; 16Pin; +/-100ppm/de Product overview: MDP1603-103G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 0.250W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 0.250W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1603-103G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 989571-MDP1603-103G 50-MDP1603-103G
Product Name Resistor Networks, Arrays - MDP1603-103G Isolated 0.250W DIP Resistor
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details