Vishay Intertechnology, Inc. Resistor Networks & Arrays 16pin 2Kohms 2% Bussed MDP16012K00GE04

Description
Resistor Networks & Arrays 16pin 2Kohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 16pin 2Kohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 16pin 2Kohms 2% Bussed - MDP16012K00GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 16pin 2Kohms 2% Bussed
MDP16012K00GE04
Resistor Networks & Arrays 16pin 2Kohms 2% Bussed MDP16012K00GE04
Resistor Networks & Arrays 16pin 2Kohms 2% Bussed

Resistor Networks & Arrays 16pin 2Kohms 2% Bussed

Supplier's Site
Resistor Networks, Arrays - MDP2.0KD-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP2.0KD-ND
Resistor Networks, Arrays MDP2.0KD-ND
"2k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"2k Ohm ±2% 125mW Power Per Element Bussed 15 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP16012K00GE04 MDP2.0KD-ND
Product Name Resistor Networks & Arrays 16pin 2Kohms 2% Bussed Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 2000 ohms 2000 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details