Vishay Intertechnology, Inc. Resistor Networks, Arrays - MDP1601-472G MDP1601-472G

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078426-MDP1601-472G Termination: Pin Length: 21.6 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Thickness: 3.05 mm Resistance: 4.7 kΩ Power Rating: 1.92 W Number of Resistors: 15 Number of Pins: 16 Terminal Pitch: 2.54 mm Width: 6.35 mm Categories: Resistor Networks,Arrays Case / Package: Molded Alternative Parts (Cross-Reference): MDP1601-472GMDP-1601 -472G; MDP16-01-472-G; MDP16-01-472G; MDP1601 472G; MDP1601472G; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078426-MDP1601-472G Termination: Pin Length: 21.6 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Thickness: 3.05 mm Resistance: 4.7 kΩ Power Rating: 1.92 W Number of Resistors: 15 Number of Pins: 16 Terminal Pitch: 2.54 mm Width: 6.35 mm Categories: Resistor Networks,Arrays Case / Package: Molded Alternative Parts (Cross-Reference): MDP1601-472GMDP-1601 -472G; MDP16-01-472-G; MDP16-01-472G; MDP1601 472G; MDP1601472G; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MDP1601-472G - 1078426-MDP1601-472G - Win Source Electronics
Laguna Hills, CA, United States
Resistor Networks, Arrays - MDP1601-472G
1078426-MDP1601-472G
Resistor Networks, Arrays - MDP1601-472G 1078426-MDP1601-472G
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078426-MDP1601-472G Termination: Pin Length: 21.6 mm Number of Terminals: 16 Mounting: SMD (SMT) Tolerance: 2 % Temperature Coefficient: 100 ppm/°C Thickness: 3.05 mm Resistance: 4.7 kΩ Power Rating: 1.92 W Number of Resistors: 15 Number of Pins: 16 Terminal Pitch: 2.54 mm Width: 6.35 mm Categories: Resistor Networks,Arrays Case / Package: Molded Alternative Parts (Cross-Reference): MDP1601-472GMDP-1601 -472G; MDP16-01-472-G; MDP16-01-472G; MDP1601 472G; MDP1601472G; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078426-MDP1601-472G
Termination: Pin
Length: 21.6 mm
Number of Terminals: 16
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 100 ppm/°C
Thickness: 3.05 mm
Resistance: 4.7 kΩ
Power Rating: 1.92 W
Number of Resistors: 15
Number of Pins: 16
Terminal Pitch: 2.54 mm
Width: 6.35 mm
Categories: Resistor Networks,Arrays
Case / Package: Molded
Alternative Parts (Cross-Reference): MDP1601-472GMDP-1601-472G; MDP16-01-472-G; MDP16-01-472G; MDP1601 472G; MDP1601472G;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C

Buy Now
1.92W DIP Resistor - 50-MDP1601-472G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.92W DIP Resistor
50-MDP1601-472G
1.92W DIP Resistor 50-MDP1601-472G
Res Thick Film NET 4.7K Ohm 2% 1.92W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube Product overview: MDP1601-472G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.92W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.92W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1601-472G can be used for catalog matching and distributor lookup.

Res Thick Film NET 4.7K Ohm 2% 1.92W ¦100ppm/¦C BUS 16-Pin DIP Pin Thru-Hole Tube Product overview: MDP1601-472G from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.92W, DIP. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.92W, DIP, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-MDP1601-472G can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1078426-MDP1601-472G 50-MDP1601-472G
Product Name Resistor Networks, Arrays - MDP1601-472G 1.92W DIP Resistor
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms 4700 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details