Vishay Intertechnology, Inc. Resistor Networks & Arrays 22Kohms 14pin MDP14032202F

Description
Resistor Networks & Arrays 22Kohms 14pin
Request a Quote
Description
Resistor Networks & Arrays 22Kohms 14pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 22Kohms 14pin - MDP14032202F - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 22Kohms 14pin
MDP14032202F
Resistor Networks & Arrays 22Kohms 14pin MDP14032202F
Resistor Networks & Arrays 22Kohms 14pin

Resistor Networks & Arrays 22Kohms 14pin

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number MDP14032202F
Product Name Resistor Networks & Arrays 22Kohms 14pin
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details