Vishay Intertechnology, Inc. Resistor Networks & Arrays 14pin 15Kohms 2% Isolated MDP140315K0GE04

Description
Resistor Networks & Arrays 14pin 15Kohms 2% Isolated
Request a Quote Datasheet
Description
Resistor Networks & Arrays 14pin 15Kohms 2% Isolated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 14pin 15Kohms 2% Isolated - MDP140315K0GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 14pin 15Kohms 2% Isolated
MDP140315K0GE04
Resistor Networks & Arrays 14pin 15Kohms 2% Isolated MDP140315K0GE04
Resistor Networks & Arrays 14pin 15Kohms 2% Isolated

Resistor Networks & Arrays 14pin 15Kohms 2% Isolated

Supplier's Site
Resistor Networks, Arrays - MDP140315K0GE04-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP140315K0GE04-ND
Resistor Networks, Arrays MDP140315K0GE04-ND
"15k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"15k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP140315K0GE04 MDP140315K0GE04-ND
Product Name Resistor Networks & Arrays 14pin 15Kohms 2% Isolated Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 15000 ohms 15000 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details