Vishay Intertechnology, Inc. Resistor Networks, Arrays MDP14014K30GE04

Description
"4.3k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"4.3k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - MDP14014K30GE04-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP14014K30GE04-ND
Resistor Networks, Arrays MDP14014K30GE04-ND
"4.3k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"4.3k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
RES NET 4.3K OHM 14P 13RES DIP - MDP14014K30GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 4.3K OHM 14P 13RES DIP
MDP14014K30GE04
RES NET 4.3K OHM 14P 13RES DIP MDP14014K30GE04
RES NET 4.3Kohm 14P 13RES DIP

RES NET 4.3Kohm 14P 13RES DIP

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number MDP14014K30GE04-ND MDP14014K30GE04
Product Name Resistor Networks, Arrays RES NET 4.3K OHM 14P 13RES DIP
Configuration Chip Array
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Resistance Range 4300 ohms 4300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details