Vishay Intertechnology, Inc. Resistor Networks & Arrays 14pin 3.9Kohms 2% Bussed MDP140133K0GE04

Description
Resistor Networks & Arrays 14pin 3.9Kohms 2% Bussed
Request a Quote Datasheet
Description
Resistor Networks & Arrays 14pin 3.9Kohms 2% Bussed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 14pin 3.9Kohms 2% Bussed - MDP140133K0GE04 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 14pin 3.9Kohms 2% Bussed
MDP140133K0GE04
Resistor Networks & Arrays 14pin 3.9Kohms 2% Bussed MDP140133K0GE04
Resistor Networks & Arrays 14pin 3.9Kohms 2% Bussed

Resistor Networks & Arrays 14pin 3.9Kohms 2% Bussed

Supplier's Site
Resistor Networks, Arrays - MDP140133K0GE04-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
MDP140133K0GE04-ND
Resistor Networks, Arrays MDP140133K0GE04-ND
"33k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"33k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number MDP140133K0GE04 MDP140133K0GE04-ND
Product Name Resistor Networks & Arrays 14pin 3.9Kohms 2% Bussed Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 3900 ohms 33000 ohms
Tolerance 2 +/- % 2 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details