Vishay Intertechnology, Inc. Through Hole Resistors MCX22K500T

Description
22.5 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet
Description
22.5 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - MCX22K500T-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
MCX22K500T-ND
Through Hole Resistors MCX22K500T-ND
22.5 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil

22.5 kOhms ±0.01% 0.3W Through Hole Resistor Radial Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number MCX22K500T-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Radial
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622825-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1200 ohms
View Details
2 suppliers