Vishay Intertechnology, Inc. Chip Resistor - Surface Mount - MCU0805MD1002BP500 MCU0805MD1002BP500

Description
Manufacturer: Vishay Win Source Part Number: 884426-MCU0805MD1002 BP500 Series: * Features: Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 884426-MCU0805MD1002 BP500 Series: * Features: Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCU0805MD1002BP500 - 884426-MCU0805MD1002BP500 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - MCU0805MD1002BP500
884426-MCU0805MD1002BP500
Chip Resistor - Surface Mount - MCU0805MD1002BP500 884426-MCU0805MD1002BP500
Manufacturer: Vishay Win Source Part Number: 884426-MCU0805MD1002 BP500 Series: * Features: Chip Resistor Package: Reel - TR Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 884426-MCU0805MD1002BP500
Series: *
Features: Chip Resistor
Package: Reel - TR
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030

Buy Now
Chip Resistor - Surface Mount - 541-MCU0805MD1002BP500TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCU0805MD1002BP500TR-ND
Chip Resistor - Surface Mount 541-MCU0805MD1002BP500TR-ND
Chip Resistor

Chip Resistor

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCU0805MD1002BP500DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCU0805MD1002BP500DKR-ND
Chip Resistor - Surface Mount 541-MCU0805MD1002BP500DKR-ND
RES 10K OHM 0.1% 1/8W 0805

RES 10K OHM 0.1% 1/8W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-MCU0805MD1002BP500CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-MCU0805MD1002BP500CT-ND
Chip Resistor - Surface Mount 541-MCU0805MD1002BP500CT-ND
RES 10K OHM 0.1% 1/8W 0805

RES 10K OHM 0.1% 1/8W 0805

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 884426-MCU0805MD1002BP500 541-MCU0805MD1002BP500TR-ND
Product Name Chip Resistor - Surface Mount - MCU0805MD1002BP500 Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details