Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU0805HC1004FP100

Description
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCU0805HC1004FP100-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU0805HC1004FP100-ND
Chip Resistor - Surface Mount MCU0805HC1004FP100-ND
1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

1 MOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Thin Film

Buy Now Datasheet
Mcu 0805-50 1% Vg01 P1 1M0 Vishay - 64P5572 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-50 1% Vg01 P1 1M0 Vishay
64P5572
Mcu 0805-50 1% Vg01 P1 1M0 Vishay 64P5572
MCU 0805-50 1% VG01 P1 1M0

MCU 0805-50 1% VG01 P1 1M0

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number MCU0805HC1004FP100-ND 64P5572
Product Name Chip Resistor - Surface Mount Mcu 0805-50 1% Vg01 P1 1M0 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details