Vishay Precision Group Chip Resistor - Surface Mount MCU08050Z0000ZP500

Description
0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - MCU0805-0.0-ZZDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU0805-0.0-ZZDKR-ND
Chip Resistor - Surface Mount MCU0805-0.0-ZZDKR-ND
0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU0805-0.0-ZZCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU0805-0.0-ZZCT-ND
Chip Resistor - Surface Mount MCU0805-0.0-ZZCT-ND
0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU0805-0.0-ZZTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
MCU0805-0.0-ZZTR-ND
Chip Resistor - Surface Mount MCU0805-0.0-ZZTR-ND
0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

0 Ohms Jumper 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Res, Thin Film, Jumper, 0R, 0.2W, 0805; Resistor Case / Package Vishay - 64P6261 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Jumper, 0R, 0.2W, 0805; Resistor Case / Package Vishay
64P6261
Res, Thin Film, Jumper, 0R, 0.2W, 0805; Resistor Case / Package Vishay 64P6261
RES, THIN FILM, JUMPER, 0R, 0.2W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Power Rating:200mW; Current Rating:1.5A; Product Range:MCU Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

RES, THIN FILM, JUMPER, 0R, 0.2W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Power Rating:200mW; Current Rating:1.5A; Product Range:MCU Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, Jumper, 0R, 0.2W, 0805; Resistor Case / Package Vishay - 65AC3542 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, Jumper, 0R, 0.2W, 0805; Resistor Case / Package Vishay
65AC3542
Res, Thin Film, Jumper, 0R, 0.2W, 0805; Resistor Case / Package Vishay 65AC3542
RES, THIN FILM, JUMPER, 0R, 0.2W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Power Rating:200mW; Current Rating:1.5A; Product Range:MCU Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

RES, THIN FILM, JUMPER, 0R, 0.2W, 0805; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thin Film; Power Rating:200mW; Current Rating:1.5A; Product Range:MCU Series; Product Length:2.01mm; Product Width:1.25mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 0R0, 0.2W, 0805, Thin Film Jumper; Resistor Case Style Vishay - 96Y9461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R0, 0.2W, 0805, Thin Film Jumper; Resistor Case Style Vishay
96Y9461
Res, 0R0, 0.2W, 0805, Thin Film Jumper; Resistor Case Style Vishay 96Y9461
RES, 0R0, 0.2W, 0805, THIN FILM JUMPER; Resistor Case Style:0805 [2012 Metric]; Resistance:0ohm; Product Range:MCU 0805 Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:200mW; Resistance Tolerance:-; RoHS Compliant: Yes

RES, 0R0, 0.2W, 0805, THIN FILM JUMPER; Resistor Case Style:0805 [2012 Metric]; Resistance:0ohm; Product Range:MCU 0805 Series; Voltage Rating:150V; Resistor Element Material:Thin Film; Power Rating:200mW; Resistance Tolerance:-; RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - MCU08050Z0000ZP500 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050Z0000ZP500
Chip Resistor - Surface Mount MCU08050Z0000ZP500
RES SMD 0 OHM JUMPER 1/5W 0805

RES SMD 0 OHM JUMPER 1/5W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number MCU0805-0.0-ZZDKR-ND 64P6261 96Y9461 MCU08050Z0000ZP500
Product Name Chip Resistor - Surface Mount Res, Thin Film, Jumper, 0R, 0.2W, 0805; Resistor Case / Package Vishay Res, 0R0, 0.2W, 0805, Thin Film Jumper; Resistor Case Style Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805; 0805 [2012 Metric] 0805
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD134JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details