Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D8661BP500

Description
8.66 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
8.66 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225678662-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225678662-ND
Chip Resistor - Surface Mount 231225678662-ND
8.66 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

8.66 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU08050D8661BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D8661BP500
Chip Resistor - Surface Mount MCU08050D8661BP500
RES SMD 8.66K OHM 0.1% 1/8W 0805

RES SMD 8.66K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet
Mcu 0805-25 0.1% P5 8K66 Vishay - 64P6213 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 8K66 Vishay
64P6213
Mcu 0805-25 0.1% P5 8K66 Vishay 64P6213
MCU 0805-25 0.1% P5 8K66

MCU 0805-25 0.1% P5 8K66

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 231225678662-ND MCU08050D8661BP500 64P6213
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 8K66 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 Surface Mount Technology (SMT / SMD) 0805
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details