Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D7501BP500

Description
7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet
Description
7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225677502-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225677502-ND
Chip Resistor - Surface Mount 231225677502-ND
7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

7.5 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-25 0.1% P5 7K5 Vishay - 64P6180 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 7K5 Vishay
64P6180
Mcu 0805-25 0.1% P5 7K5 Vishay 64P6180
MCU 0805-25 0.1% P5 7K5

MCU 0805-25 0.1% P5 7K5

Supplier's Site
Chip Resistor - Surface Mount - MCU08050D7501BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D7501BP500
Chip Resistor - Surface Mount MCU08050D7501BP500
RES SMD 7.5K OHM 0.1% 1/8W 0805

RES SMD 7.5K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 231225677502-ND 64P6180 MCU08050D7501BP500
Product Name Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 7K5 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details