Vishay Intertechnology, Inc. Resistors - Chip Resistor - Surface Mount MCU08050D5602BP500

Description
Win Source Part Number: 971974-MCU08050D5602 BP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCU - Precision Features: Anti-Sulfur Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 56 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2312 256 75603,2312 256 75603-ND,2312 256 75603-NDR,2312256756 03
Request a Quote Datasheet
Description
Win Source Part Number: 971974-MCU08050D5602 BP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCU - Precision Features: Anti-Sulfur Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 56 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2312 256 75603,2312 256 75603-ND,2312 256 75603-NDR,2312256756 03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
971974-MCU08050D5602BP500
Resistors - Chip Resistor - Surface Mount 971974-MCU08050D5602BP500
Win Source Part Number: 971974-MCU08050D5602 BP500 Category: Resistors>Chip Resistor - Surface Mount Series: MCU - Precision Features: Anti-Sulfur Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thin Film Number of Terminations: 2 Resistance: 56 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 2312 256 75603,2312 256 75603-ND,2312 256 75603-NDR,2312256756 03

Win Source Part Number: 971974-MCU08050D5602BP500
Category: Resistors>Chip Resistor - Surface Mount
Series: MCU - Precision
Features: Anti-Sulfur
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thin Film
Number of Terminations: 2
Resistance: 56 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 2312 256 75603,2312 256 75603-ND,2312 256 75603-NDR,231225675603

Buy Now Datasheet
Chip Resistor - Surface Mount - 231225675603-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225675603-ND
Chip Resistor - Surface Mount 231225675603-ND
56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

56 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - MCU08050D5602BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D5602BP500
Chip Resistor - Surface Mount MCU08050D5602BP500
RES SMD 56K OHM 0.1% 1/8W 0805

RES SMD 56K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 971974-MCU08050D5602BP500 231225675603-ND MCU08050D5602BP500
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Resistance Range 56000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 0.1250 watts 0.1250 watts 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2567841 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers