Vishay Intertechnology, Inc. Chip Resistor - Surface Mount MCU08050D4642BP500

Description
46.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote
Description
46.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MCU08050D4642BP500 is a precision thin film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 46.4 kΩ with a tolerance of ±0.1%. This resistor operates within a temperature range of -55 °C to 125 °C and has a maximum operating voltage of 150 V. The device is rated for a power dissipation of 0.125 W and has a low temperature coefficient of resistance (TCR) of ±25 ppm/K. It is suitable for use in industrial equipment, test and measuring devices, telecommunications, and medical applications. The resistor is packaged in tape for easy handling and assembly.

Datasheet Summary
Powered by GS/AI

The MCU08050D4642BP500 is a precision thin film chip resistor from Lingto Electronic Limited, designed for surface mount applications. It features a resistance value of 46.4 kΩ with a tolerance of ±0.1%. This resistor operates within a temperature range of -55 °C to 125 °C and has a maximum operating voltage of 150 V. The device is rated for a power dissipation of 0.125 W and has a low temperature coefficient of resistance (TCR) of ±25 ppm/K. It is suitable for use in industrial equipment, test and measuring devices, telecommunications, and medical applications. The resistor is packaged in tape for easy handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 231225674643-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
231225674643-ND
Chip Resistor - Surface Mount 231225674643-ND
46.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

46.4 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Anti-Sulfur Thin Film

Buy Now Datasheet
Mcu 0805-25 0.1% P5 46K4 Vishay - 64P6060 - Newark, An Avnet Company
Chicago, IL, United States
Mcu 0805-25 0.1% P5 46K4 Vishay
64P6060
Mcu 0805-25 0.1% P5 46K4 Vishay 64P6060
MCU 0805-25 0.1% P5 46K4

MCU 0805-25 0.1% P5 46K4

Supplier's Site
Chip Resistor - Surface Mount - MCU08050D4642BP500 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
MCU08050D4642BP500
Chip Resistor - Surface Mount MCU08050D4642BP500
RES SMD 46.4K OHM 0.1% 1/8W 0805

RES SMD 46.4K OHM 0.1% 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 231225674643-ND 64P6060 MCU08050D4642BP500
Product Name Chip Resistor - Surface Mount Mcu 0805-25 0.1% P5 46K4 Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0805; 0805 0805 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors - 1614934-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Configuration Single Resistor
View Details
3 suppliers